Integrated Device Technology (IDT) IDT77903
- 收藏
- 对比
IDT77903详情
Integrated Device Technology (IDT) IDT77903重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
37
Manufacturer Part Number
IDT77903
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Package Description
,
Risk Rank
5.83
Package Body Material
UNSPECIFIED
Package Shape
UNSPECIFIED
Package Style
微电子组件
JESD-609代码
e0
端子表面处理
锡铅
HTS代码
8542.39.00.01
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
功能数量
1
Reach合规守则
compliant
JESD-30代码
X-XXMA-X37
资历状况
不合格
通信IC类型
ATM/SONET/SDH NETWORK INTERFACE
IDT77903拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)








哦! 它是空的。