Integrated Device Technology (IDT) IDTCSPT857CPA8
- 收藏
- 对比
IDTCSPT857CPA8
1179-IDTCSPT857CPA8
集成电路(IC)
--
大陆
立即发货

IDTCSPT857CPA8 datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
IDTCSPT857CPA8详情
Integrated Device Technology (IDT) IDTCSPT857CPA8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDTCSPT857CPA8
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
TSSOP
Package Description
TSSOP, TSSOP48,.3,20
Risk Rank
5.31
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
48
IDTCSPT857CPA8拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。