Integrated Device Technology (IDT) IDTQS3244SOG
- 收藏
- 对比
IDTQS3244SOG
1179-IDTQS3244SOG
集成电路(IC)
--
大陆
立即发货

3244 SERIES, DUAL 4-BIT DRIVER, TRUE OUTPUT, PDSO20 (Also Known As: QS3244SOG)
--最小包装量--
IDTQS3244SOG详情
Integrated Device Technology (IDT) IDTQS3244SOG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDTQS3244SOG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SOIC
Package Description
SOP, SOP20,.4
Risk Rank
1.54
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
20
IDTQS3244SOG拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。