Integrated Device Technology (IDT) IDTVP386PAG8
- 收藏
- 对比
IDTVP386PAG8
1179-IDTVP386PAG8
接口 - 驱动器,接收器,收发器
TFSOP
大陆
立即发货

IC RCVR 8BIT LVDS 56-TSSOP
1最小包装量--
IDTVP386PAG8详情
Integrated Device Technology (IDT) IDTVP386PAG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
包装/外壳
TFSOP
包装
Tape & Reel (TR)
已出版
2008
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
接口IC类型
LINE RECEIVER
RoHS状态
符合RoHS标准
IDTVP386PAG8拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)








哦! 它是空的。