Integrated Device Technology Inc 72V71660BBG
- 收藏
- 对比
72V71660BBG
1179-72V71660BBG
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

72V71660BBG datasheet pdf and Logic - Signal Switches, Multiplexers, Decoders product details from Integrated Device Technology Inc stock available at utmel
1最小包装量--
72V71660BBG详情
Integrated Device Technology Inc 72V71660BBG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e1
无铅代码
icon-pbfree yes
湿度敏感性等级(MSL)
3 (168 Hours)
ECCN 代码
EAR99
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
引脚数量
208
通信IC类型
数字时间开关
RoHS状态
符合RoHS标准
72V71660BBG拓展信息
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc
Integrated Device Technology Inc







哦! 它是空的。