Integrated Silicon Solution, Inc. (ISSI) IS40
- 收藏
- 对比
IS40
1266-IS40
集成电路(IC)
--
大陆
立即发货

IS40 datasheet pdf and Integrated Circuits (ICs) product details from Integrated Silicon Solution, Inc. (ISSI) stock available at utmel
1最小包装量--
IS40详情
Integrated Silicon Solution, Inc. (ISSI) IS40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IS40
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ISOCOM COMPONENTS LTD
Risk Rank
5.75
HTS代码
8541.40.95.00
Reach合规守则
compliant
光电子器件类型
晶体管输出SSR
IS40拓展信息
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)







哦! 它是空的。