CM8064601482522SR1NB详情
Intel CM8064601482522SR1NB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CM8064601482522SR1NB
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEL CORP
Risk Rank
5.77
Instruction Set Architecture
RISC
Package Type
FCLGA
Device Core Size
64(b)
Rad Hardened
无
Mounting
表面贴装
Reach合规守则
compliant
频率
3200(MHz)
界面
PCIe
uPs/uCs/外围ICs类型
MICROPROCESSOR
数据总线宽度
64 Bit
设备核心
PENTIUM
CM8064601482522SR1NB拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。