CM8067703318900SR38H详情
Intel CM8067703318900SR38H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.77
Ihs Manufacturer
INTEL CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
CM8067703318900SR38H
Unit Weight
13.187112 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
955178
Brand
Intel
RoHS
Details
包装
Tray
子类别
Embedded Processors & Controllers
Reach合规守则
compliant
引脚数量
1151
界面
PCIe
uPs/uCs/外围ICs类型
MICROPROCESSOR
数据总线宽度
64 Bit
产品类别
CPU - Central Processing Units
产品类别
CPU - Central Processing Units
CM8067703318900SR38H拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。