I350T4V2BLK 936716详情
Intel I350T4V2BLK 936716重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DD366FWKW
Manufacturer
Cutler Hammer, Div of Eaton Corp
Maximum Data Rate
1000 Mbps
Category
Ethernet Server Adapter
Interface Type
PCIe
Transmission Media Type
Copper
Transmission Media Distance
100 m
Mounting
Socket Mount
操作温度
0 to 55 °C
类型
Ethernet Server Adapter
I350T4V2BLK 936716拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。