IPDP4945GDEVKT875007详情
Intel IPDP4945GDEVKT875007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 6/6 wire tie with stainless steel locking pawl
Mounting Hole Diameter mm
50,8
Overall Height (mm)
14.3
RoHS
Non-Compliant
评估套件
有
0个相似型号
IPDP4945GDEVKT875007拓展信息
SR1550NA
Intel
MYP1UPDB
Intel
EMBATMSCHCBDVK
Intel
9260.NGWGIE.NVK99AC9M
Intel
EVB-EM1130P01QI
Intel
BDVOICELC6
Intel
MTFLD.CRBD.AL 948988
Intel
CM8062107184308
Intel
GT.PDKW 951308
Intel
XEK 66700
Intel








哦! 它是空的。