InterFET Corporation 2N3370
- 收藏
- 对比
2N3370详情
InterFET Corporation 2N3370重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Package Description
,
Ihs Manufacturer
INTER F E T CORP
Part Life Cycle Code
接触制造商
Rohs Code
无
Operating Temperature-Max
150 °C
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.3 W
2N3370拓展信息
Renesas Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Intersil Corporation
Nihon Inter Electronics Corporation
Nihon Inter Electronics Corporation
Intersil Corporation
Nihon Inter Electronics Corporation
Intersil Corporation








哦! 它是空的。