注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2400.080573
10
¥2264.226952
100
¥2136.063164
500
¥2015.153928
1000
¥1901.088615
Interion By Global Industrial 695027BL
- 收藏
- 对比
695027BL
1244-695027BL
配件
--
大陆
立即发货

36-1/4"W X 42"H FREESTANDING 2-P
--最小包装量--
¥
总价: ¥
695027BL详情
Interion By Global Industrial 695027BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Box
零件状态
活跃
类型
Standard, 2 Panel
颜色
Blue
样式
Freestanding Corner Divider
695027BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。