注:图像仅供参考,请参阅产品规格
技术文档
型号
CJ78M08
品牌
ISC
utmel 编号
3051-CJ78M08
商品类别
评估板 - 线性稳压器
封装
--
交货地
大陆
交期(工作日)
立即发货
ROHS
ECAD
简介
CJ78M08 datasheet pdf and Evaluation Boards - Linear Voltage Regulators product details from ISC stock available at utmel
起订量
1最小包装量--
请发送询价,我们将立即回复。
CJ78M08详情
技术参数
ISC CJ78M08重要参数规格及、参数值,及相似型号如下:
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
375 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
CJ78M08拓展信息
相关分类
公司资质
购物车 (0件产品)