ITT Cannon, LLC CA3102A14S-7P
- 收藏
- 对比
CA3102A14S-7P
1268-CA3102A14S-7P
圆形连接器
--
大陆
立即发货

Conn MIL-C-5015 Circular PIN 3 POS Solder Cup ST Box Mount 3 Terminal 1 Port
1最小包装量--
CA3102A14S-7P详情
ITT Cannon, LLC CA3102A14S-7P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Brass
Operating Temperature (Max)
125°C
Operating Temperature (Min)
-55°C
零件状态
活跃
终端
Solder
性别
Male
方向
Straight
RoHS状态
Non-RoHS Compliant
CA3102A14S-7P拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC









哦! 它是空的。