ITT Cannon, LLC CA3106E10SL-4S03
- 收藏
- 对比
CA3106E10SL-4S03
1268-CA3106E10SL-4S03
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 10SL, 2WAYS, SKT; Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:2; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:10SL-4; Connector Body Material:Aluminium Alloy Body; Connector Body Plating:Olive Drab Chromate over Cadmium; Contact Material:Copper Alloy; Contact Plating:Silver; Insert Rotation:N; Service Class:Environmentally Sealed; Approval Category:MIL-C-5015
1最小包装量--
CA3106E10SL-4S03详情
ITT Cannon, LLC CA3106E10SL-4S03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
已出版
2013
零件状态
活跃
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
2
触点样式
Socket
本体镀层
Cadmium
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
CA3106E10SL-4S03拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC










哦! 它是空的。