ITT Cannon, LLC CA3106LA16S-1PB
- 收藏
- 对比
CA3106LA16S-1PB
1268-CA3106LA16S-1PB
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 16S, 7WAYS, PIN; Product Range:CA-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:7; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-1; Connector Body Material:Aluminium Alloy Body; Connector Body Plating:Olive Drab Chromate over Cadmium; Contact Material:Copper Alloy; Contact Plating:Silver; Insert Rotation:N; Service Class:Environmentally Sealed; Approval Category:VG95234
1最小包装量--
CA3106LA16S-1PB详情
ITT Cannon, LLC CA3106LA16S-1PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Silver
Contact Materials
Copper
已出版
2013
零件状态
活跃
性别
Male
接头数量
7
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
CA3106LA16S-1PB拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC











哦! 它是空的。