ITT Cannon, LLC CA3108R14S-7SF80BM201
- 收藏
- 对比
CA3108R14S-7SF80BM201
1268-CA3108R14S-7SF80BM201
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 14S, 3WAYS, SKT; Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:14S-7; Connector Body Material:Aluminium Alloy Body; Connector Body Plating:Olive Drab Chromate over Cadmium; Contact Material:Copper Alloy; Contact Plating:Silver; Insert Rotation:N; Service Class:Environmentally Sealed; Approval Category:VG95234
1最小包装量--
CA3108R14S-7SF80BM201详情
ITT Cannon, LLC CA3108R14S-7SF80BM201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Copper
已出版
2013
零件状态
活跃
性别
Female
接头数量
3
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
CA3108R14S-7SF80BM201拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC










哦! 它是空的。