IXYS Integrated Circuits Division / Littelfuse 02N65
- 收藏
- 对比
02N65
1274-02N65
集成电路(IC)
--
大陆
立即发货

02N65 datasheet pdf and Integrated Circuits (ICs) product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
02N65详情
IXYS Integrated Circuits Division / Littelfuse 02N65重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IXTN102N65X2
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
IXYS CORP
Risk Rank
4.45
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
02N65拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。