IXYS Integrated Circuits Division / Littelfuse IXZH10N50LB
- 收藏
- 对比
IXZH10N50LB
1274-IXZH10N50LB
集成电路(IC)
--
大陆
立即发货

IXZH10N50LB datasheet pdf and Integrated Circuits (ICs) product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
IXZH10N50LB详情
IXYS Integrated Circuits Division / Littelfuse IXZH10N50LB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IXZH10N50LB
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
IXYS CORP
Part Package Code
TO-247AD
Package Description
TO-247AD, 3 PIN
Risk Rank
5.82
Reflow Temperature-Max (s)
未说明
无铅代码
有
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
3
资历状况
不合格
最高频段
甚高频段
IXZH10N50LB拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。