IXYS Integrated Circuits Division / Littelfuse DE150-201N09A
- 收藏
- 对比
DE150-201N09A
1274-DE150-201N09A
晶体管 - FET,MOSFET - 射频
--
大陆
立即发货

DE150-201N09A datasheet pdf and Transistors - FETs, MOSFETs - RF product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
DE150-201N09A详情
IXYS Integrated Circuits Division / Littelfuse DE150-201N09A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Package Description
,
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
DE150-201N09A
Manufacturer
IXYS Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
IXYS CORP
Risk Rank
5.74
无铅代码
有
零件状态
Obsolete
ECCN 代码
EAR99
子类别
FET 通用电源
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
6
资历状况
不合格
最高频段
甚高频段
DE150-201N09A拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS
IXYS-RF
IXYS
IXYS-RF
IXYS-RF







哦! 它是空的。