IXYS Integrated Circuits Division / Littelfuse DSA-622MA
- 收藏
- 对比
DSA-622MA
1274-DSA-622MA
集成电路(IC)
--
大陆
立即发货

DSA-622MA datasheet pdf and Integrated Circuits (ICs) product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
DSA-622MA详情
IXYS Integrated Circuits Division / Littelfuse DSA-622MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
2
Manufacturer Part Number
DSA-622MA
Part Life Cycle Code
接触制造商
Ihs Manufacturer
MITSUBISHI MATERIALS CORP
Package Description
,
Risk Rank
5.81
Package Body Material
UNSPECIFIED
Package Shape
UNSPECIFIED
Package Style
特殊形状
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
WIRE
功能数量
1
Reach合规守则
unknown
JESD-30代码
X-XDSS-W2
通信IC类型
浪涌保护电路
DSA-622MA拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。