IXYS Integrated Circuits Division / Littelfuse IXTT6N150
- 收藏
- 对比
IXTT6N150
1274-IXTT6N150
集成电路(IC)
--
大陆
立即发货

IXTT6N150 datasheet pdf and Integrated Circuits (ICs) product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
IXTT6N150详情
IXYS Integrated Circuits Division / Littelfuse IXTT6N150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IXTT6N150
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
IXYS CORP
Risk Rank
5.72
Moisture Sensitivity Levels
1
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
Reach合规守则
not_compliant
IXTT6N150拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。