IXYS Integrated Circuits Division / Littelfuse Z0853606PSG
- 收藏
- 对比
Z0853606PSG
1274-Z0853606PSG
集成电路(IC)
--
大陆
立即发货

Z0853606PSG datasheet pdf and Integrated Circuits (ICs) product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
Z0853606PSG详情
IXYS Integrated Circuits Division / Littelfuse Z0853606PSG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.94(Max)
Package Width
14.22(Max)
Package Length
52.58(Max)
PCB changed
40
Standard Package Name
DIP
Supplier Package
PDIP
Lead Shape
通孔
零件状态
Obsolete
引脚数量
40
Z0853606PSG拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。