IXYS Integrated Circuits Division / Littelfuse Z84C3006AEG
- 收藏
- 对比
Z84C3006AEG
1274-Z84C3006AEG
集成电路(IC)
--
大陆
立即发货

Z84C3006AEG datasheet pdf and Integrated Circuits (ICs) product details from IXYS Integrated Circuits Division / Littelfuse stock available at utmel
1最小包装量--
Z84C3006AEG详情
IXYS Integrated Circuits Division / Littelfuse Z84C3006AEG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.45(Max)
Package Width
10.1(Max)
Package Length
10.1(Max)
PCB changed
44
Standard Package Name
QFP
Supplier Package
LQFP
Lead Shape
Gull-wing
零件状态
活跃
引脚数量
44
Z84C3006AEG拓展信息
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse
IXYS Integrated Circuits Division / Littelfuse







哦! 它是空的。