JAE Electronics JL04V-2E28-12PE-B-R
- 收藏
- 对比
JL04V-2E28-12PE-B-R
1279-JL04V-2E28-12PE-B-R
圆形连接器
--
大陆
立即发货

Standard Circular Connector
1最小包装量--
JL04V-2E28-12PE-B-R详情
JAE Electronics JL04V-2E28-12PE-B-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
外壳材料
铝合金
RoHS
Details
Mounting Styles
Panel
Contact Materials
Copper Alloy
Housing Gender
Female
Mating Style
Threaded
Shell Style#
Receptacle
Factory Pack QuantityFactory Pack Quantity
1
系列
JL04V
包装
Bulk
颜色
Black
性别
Pin (Male)
终端样式
Solder
外壳电镀
Zinc
产品
Connectors
安装角
Straight
JL04V-2E28-12PE-B-R拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。