JAE Electronics MX9-2SCR-1
- 收藏
- 对比
MX9-2SCR-1
1279-MX9-2SCR-1
连接器,连接线
--
大陆
立即发货

MX9-2SCR-1 datasheet pdf and Connectors, Interconnects product details from JAE Electronics stock available at utmel
1最小包装量--
MX9-2SCR-1详情
JAE Electronics MX9-2SCR-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Factory Pack QuantityFactory Pack Quantity
1924
Mounting Styles
-
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
系列
MX5
包装
Bulk
定位的数量
-
性别
-
子类别
汽车连接器
终端样式
-
配件类型
Retainer
产品类别
汽车连接器
产品
Accessories
产品类别
汽车连接器
MX9-2SCR-1拓展信息
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics
JAE Electronics







哦! 它是空的。