UBC-RW10B11-504-7B-TB (HF)详情
JST UBC-RW10B11-504-7B-TB (HF)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
12
Type of connector
USB C
Connector
socket
Mechanical mounting
on PCBs
Electrical mounting
SMT
Spatial orientation
angled 90°
Version
USB 2.0
Gross weight
0.679g
Certificates
RoHS compliant
UBC-RW10B11-504-7B-TB (HF)拓展信息








哦! 它是空的。