UB-M5BR-DM14-4D (LF)(SN)(L)详情
JST UB-M5BR-DM14-4D (LF)(SN)(L)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
5
Type of connector
USB B mini
Connector
socket
Mechanical mounting
on PCBs
Electrical mounting
THT
Spatial orientation
angled 90°
Version
USB 2.0
Kind of package
reel
Gross weight
0.587g
Certificates
RoHS compliant
UB-M5BR-DM14-4D (LF)(SN)(L)拓展信息








哦! 它是空的。