C318详情
KEMET C318重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Transparent
无
Material quality
Aluminium
Type of fastening
Clamp mounting
Degree of protection (IP)
IP20
Surface protection
Anodised
深度
9.5
高度
90.7
宽度
152.1
0个相似型号
C318拓展信息
C320
KEMET
C323
KEMET
MCI ENG KIT 07
KEMET
MCI ENG KIT 03
KEMET
MCI ENG KIT 02
KEMET
MCI ENG KIT 05
KEMET
MCI ENG KIT 04
KEMET
MCI ENG KIT 08
KEMET
ACL ENG KIT 02
KEMET
ACL ENG KIT 01
KEMET








哦! 它是空的。