C323详情
KEMET C323重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
0个相似型号
C323拓展信息
C320
KEMET
MCI ENG KIT 07
KEMET
MCI ENG KIT 03
KEMET
MCI ENG KIT 02
KEMET
MCI ENG KIT 05
KEMET
MCI ENG KIT 04
KEMET
MCI ENG KIT 08
KEMET
ACL ENG KIT 02
KEMET
ACL ENG KIT 01
KEMET
MCI ENG KIT 06
KEMET








哦! 它是空的。