C385详情
KEMET C385重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
0个相似型号
C385拓展信息
C331
KEMET
C326
KEMET
C365
KEMET
MCI ENG KIT 03
KEMET
MCI ENG KIT 02
KEMET
MCI ENG KIT 05
KEMET
MCI ENG KIT 04
KEMET
MCI ENG KIT 08
KEMET
ACL ENG KIT 02
KEMET
ACL ENG KIT 01
KEMET








哦! 它是空的。