C9TS5LD6166AA0J详情
KEMET C9TS5LD6166AA0J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Aluminum
Operating Temperature (Max)
55°C
Operating Temperature (Min)
-25°C
Voltage - Rated (AC)
415V
包装
Bulk
终端
接线端子
RoHS状态
符合RoHS标准
0个相似型号
C9TS5LD6166AA0J拓展信息
R82DC3470DQ60J
KEMET
PHE840MB6100MB05R17
KEMET
R82EC3100DQ70J
KEMET
R82DC3220DQ60J
KEMET
R46KI310000M1K
KEMET
PME271Y410MR30
KEMET
LDECD4100KA0N00
KEMET
PME271Y510MR30
KEMET
PHE840MZ7100MF11R06L2
KEMET
R413F12200000M
KEMET








哦! 它是空的。