7374 -AS详情
KEYSTONE 7374 -AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of LED accessories
spacer sleeve
LED diameter
3mm
Spacer length
14mm
Colour
natural
Kind of bulb
T1
Gross weight
0.231g
Certificates
RoHS compliant
应用
LED
Outside diameter
5mm
Flammability rating
UL94V-2








哦! 它是空的。