8319 -AS详情
KEYSTONE 8319 -AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
polyamide
Type of LED accessories
spacer sleeve
LED diameter
5mm
Spacer length
6.6mm
Colour
natural
Kind of bulb
T1 3/4
Gross weight
0.082g
Certificates
RoHS compliant
应用
LED
Outside diameter
5mm
Flammability rating
UL94V-2








哦! 它是空的。