Keystone Electronics 1690
- 收藏
- 对比
1690详情
Keystone Electronics 1690重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
底架
自由悬挂
安装类型
Free Hanging (In-Line)
Contact Materials
Brass
操作温度
100°C
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solderless
连接器类型
Plug
类型
插头类型
性别
Male
触点表面处理
Nickel
绝缘材料
Non-Insulated
插头/配接插头直径
标准尖头
RoHS状态
ROHS3 Compliant
1690拓展信息
Keystone Electronics
Keystone Electronics
Keystone Electronics
Keystone Electronics
Keystone Electronics
Keystone Electronics
Keystone Electronics Corp
Keystone Electronics Corp
Keystone Electronics Corp
Keystone Electronics Corp








哦! 它是空的。