KAP 100/25 100 275详情
Kinetic KAP 100/25 100 275重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
KAP 100/25 100 275拓展信息
CREAXE 62 V 40 100 427
Kinetic
CREGAL 62 V 100 450
Kinetic
KVP 100 1204 VB 100 270
Kinetic
KVD 100 1204 VB 100 270
Kinetic
KFC 100 100 320
Kinetic








哦! 它是空的。