KAV 100 1204 VB 25 195详情
Kinetic KAV 100 1204 VB 25 195重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-20 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
0个相似型号
KAV 100 1204 VB 25 195拓展信息
KFC 100 100 320
Kinetic
CREAXE 62 V 40 100 427
Kinetic
CREGAL 62 V 100 450
Kinetic
KVP 100 1204 VB 100 270
Kinetic
KVD 100 1204 VB 100 270
Kinetic








哦! 它是空的。