P-RK73H1JTTD304F详情
KOA Speer P-RK73H1JTTD304F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
21
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049117S21KN126D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
P-RK73H1JTTD304F拓展信息
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer








哦! 它是空的。