P-RK73H1JTTD623F详情
KOA Speer P-RK73H1JTTD623F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
16
Shell Style#
In-Line
MIL Type
MIL-DTL-26482
Mounting Styles
Cable
Insert Arrangement
16-08
Contact Materials
Copper Alloy
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
26482
RoHS
Details
系列
62GB 26482
定位的数量
8 Position
子类别
Circular Connectors
终端样式
Solder
触点性别
Pin (Male)
产品类别
军规圆形连接器
外壳电镀
黑色阳极氧化
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
P-RK73H1JTTD623F拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。