RK73H1JTTD435F-RL详情
KOA Speer RK73H1JTTD435F-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
350 - 500
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RK73H1JTTD435F-RL拓展信息
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer
KOA Speer








哦! 它是空的。