44420212详情
LAPP 44420212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
1
Type of connector
AC supply
Connector
plug
Kind of connector
female
Connector series
EPIC® POWERLOCK
Mechanical mounting
for cable
Colour
blue
Maximum current
660A
Connector variant
w/o contacts
Connectors application
crimp contacts
Case
F6 C
Gross weight
5g
Certificates
RoHS compliant
Rated voltage
1kV
44420212拓展信息








哦! 它是空的。