44420261详情
LAPP 44420261重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
1
Type of connector
AC supply
Connector
contact
Kind of connector
male
Connector series
EPIC® POWERLOCK
Electrical mounting
screw
Maximum current
660A
Gross weight
5g
Certificates
RoHS compliant
0个相似型号
44420261拓展信息








哦! 它是空的。