44423125详情
Lapp 44423125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Content
10pc(s)
Industrial packaging
有
Connections
Crimp
Manufacturer part #
44423125
Connector cross section
0.06 - 0.25mm²
Contact Materials
黄铜镀金
Connectable conductor cross section fine-strand with cable end sleeve
0.06 - 0.25
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
0.06 - 0.25
Diameter plug-in contact
0.6
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
0.06 - 0.25
Connectable conductor cross section solid-core
0.06 - 0.25
Connector type
Socket
类型
44423125
44423125拓展信息

















哦! 它是空的。