52032558详情
LAPP 52032558重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
stainless steel
Type of cable accessories
nut
Gland thread
PG36
Spanner size
55mm
Kind of thread
PG
Manufacturer series
SKINDICHT® SM
Gross weight
41.5g
Certificates
RoHS compliant
Operating temperature
-60...200°C
0个相似型号
52032558拓展信息
52006491
LAPP
53019320
LAPP
52103300LF
LAPP
53019331
LAPP
52103540
LAPP
52103320LF
LAPP
53019305
LAPP
53019315
LAPP
53019300
LAPP
53019330
LAPP








哦! 它是空的。