52103300LF详情
LAPP 52103300LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
brass
Type of cable accessories
nut
Cable gland version
with earthing
Gland thread
M12
Cable accessories features
lead free
Kind of thread
metric
Plating material
nickel
Manufacturer series
SKINDICHT® SM-PE
Gross weight
2.61g
Certificates
RoHS compliant
Operating temperature
-60...200°C
52103300LF拓展信息








哦! 它是空的。