CAU3AA-3M详情
L-Com CAU3AA-3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CAU3AA-3M
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
1.92
Approvals
UL
Jacket Material
聚氯乙烯
屏蔽/屏蔽
YES
Reach合规守则
unknown
线规
24 AWG
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
USB A 3.0 MALE
连接器侧面1
USB A 3.0 MALE
CAU3AA-3M拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com








哦! 它是空的。