L-Com CSUZAB-2M
- 收藏
- 对比
CSUZAB-2M
1426-CSUZAB-2M
集成电路(IC)
--
大陆
立即发货

CABLE, USB A PLUG to USB B PLUG, 2M, BLACK, Connector A:USB Type A Plug, Connector B:USB Type B Plug, Cable Length - Metric:2m, Cable Length - Imperial:6.5ft, USB Standard:USB 2.0, Jacket Color:Black, Electronic Marking:- RoHS Compliant: Yes
1最小包装量--
CSUZAB-2M详情
L-Com CSUZAB-2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CSUZAB-2M
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
5.52
无铅代码
有
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
CSUZAB-2M拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。