L-Com CTL3VGAMM-50B
- 收藏
- 对比
CTL3VGAMM-50B
1426-CTL3VGAMM-50B
集成电路(IC)
--
大陆
立即发货

MONITOR CABLE, SVGA VIDEO, 50FT, BLACK, Connector Type A:HD-15 Plug, Connector Type B:HD-15 Plug, Cable Length - Imperial:50ft, Cable Length - Metric:15m, Jacket Color:Black, Product Range:-, Cable Length:50ft, Colour:Black RoHS Compliant: Yes
1最小包装量--
CTL3VGAMM-50B详情
L-Com CTL3VGAMM-50B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CTL3VGAMM-50B
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
L-COM INC
Package Description
ROHS COMPLIANT
Risk Rank
5.54
无铅代码
有
连接器类型
互联装置
Reach合规守则
unknown
CTL3VGAMM-50B拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。