L-Com ECUSBAB-03M
- 收藏
- 对比
ECUSBAB-03M
1426-ECUSBAB-03M
集成电路(IC)
--
大陆
立即发货

USB CABLE, TYPE 2.0 PLUG A-B, 300MM, GRY, Connector A:USB Type A Plug, Connector B:USB Type B Plug, Cable Length - Metric:300mm, Cable Length - Imperial:11.8", USB Standard:USB 2.0, Jacket Color:Grey, Electronic Marking:- RoHS Compliant: Yes
1最小包装量--
ECUSBAB-03M详情
L-Com ECUSBAB-03M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ECUSBAB-03M
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
2.08
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
ECUSBAB-03M拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。