L-Com ECUSBAB-1M
- 收藏
- 对比
ECUSBAB-1M
1426-ECUSBAB-1M
集成电路(IC)
--
大陆
立即发货

USB CABLE, 2.0 A PLUG A-B, 1M, GREY, Connector A:USB Type A Plug, Connector B:USB Type B Plug, Cable Length - Metric:1m, Cable Length - Imperial:3.3ft, USB Standard:USB 2.0, Jacket Color:Grey, Electronic Marking:- RoHS Compliant: Yes
--最小包装量--
ECUSBAB-1M详情
L-Com ECUSBAB-1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ECUSBAB-1M
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
L-COM INC
Risk Rank
2.11
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
ECUSBAB-1M拓展信息
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com
L-Com







哦! 它是空的。